CL15001详情
Samtec CL15001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Green
Material front ring
Plastic
Type of electric connection
Flat plug-in connection
Construction type lens
Round
Rated operating voltage Ue
220 - 230
Voltage type
AC
Degree of protection (IP)
IP67
Colour front ring
Black
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
CL15001拓展信息








哦! 它是空的。