ERCD-020-03.20-TTL-TTL-1-D详情
Samtec ERCD-020-03.20-TTL-TTL-1-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1575 - 3150
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 315
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
315
Number of auxiliary contacts as normally closed contact
0
ERCD-020-03.20-TTL-TTL-1-D拓展信息








哦! 它是空的。