ET60S-A06-0-00-A02-S-V1-S详情
Samtec ET60S-A06-0-00-A02-S-V1-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Fibre type
50/125 µ
Connector version
straight
Content
1pc(s)
Jumper type
Duplex
Cable use
FO
Cable features
Duplex
Type A
LC plug
Version
Cable
Type B
LC plug
No. of A connectors
1x
Factory colour
Violet
ET60S-A06-0-00-A02-S-V1-S拓展信息








哦! 它是空的。