FTE-120-01-G-DV-M详情
Samtec FTE-120-01-G-DV-M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
No. of B connections
1x
Connector version
straight
Cable use
Audio/phono
Type A
RCA plug (phono)
Version
Cable
Type B
RCA plug (phono)
No. of A connectors
1x
Factory colour
Black
屏蔽/屏蔽
Partial shielding
0个相似型号
FTE-120-01-G-DV-M拓展信息








哦! 它是空的。