G200-103-B3详情
Samtec G200-103-B3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 105
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
2.2
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Grey
Nominal voltage U
24
Conductor category
Class 5 = flexible
G200-103-B3拓展信息








哦! 它是空的。