GRF1H-8-2286-1-CA1-02RP1详情
Samtec GRF1H-8-2286-1-CA1-02RP1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
11.5
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
173
Conductor category
Class 6 = very flexible
Material outer sheath
Other
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
46
GRF1H-8-2286-1-CA1-02RP1拓展信息
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec








哦! 它是空的。