GRF1-P-C-08-2437-C1-S-S详情
Samtec GRF1-P-C-08-2437-C1-S-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
7
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
53
Min. permitted bending radius, stationary application/permanent installation
28
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GRF1-P-C-08-2437-C1-S-S拓展信息
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec








哦! 它是空的。