GRF7H-8-0500-1-CA3-74SP3详情
Samtec GRF7H-8-0500-1-CA3-74SP3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
24.2
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
16
Screen over stranding
None
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
182
Min. permitted bending radius, stationary application/permanent installation
97
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Manufacturer Part Number
GRF7H-8-0500-1-CA3-74SP3
Manufacturer
Samtec Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Risk Rank
5.57
连接器支持类型
CABLE ASSEMBLY
达到SVHC
compliant
GRF7H-8-0500-1-CA3-74SP3拓展信息
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec








哦! 它是空的。