GS6202RHHF详情
Samtec GS6202RHHF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
5.6
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
70
Min. permitted bending radius, stationary application/permanent installation
23
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
Package Description
,
Manufacturer Part Number
GS6202RHHF
Manufacturer
Globaltech Semiconductor Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBALTECH SEMICONDUCTOR CO LTD
Risk Rank
5.59
Reach合规守则
unknown
GS6202RHHF拓展信息








哦! 它是空的。