GS772D详情
Samtec GS772D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-25 - 105
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Outer diameter approx.
7.9
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.131
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
48
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GS772D拓展信息








哦! 它是空的。