HCMD-05-S-09.00-01-S-ST8-R详情
Samtec HCMD-05-S-09.00-01-S-ST8-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Manufacturer part #
M02250605
External thread
M5
Max. operating temperature
+60°C
Material (details)
Base body: PBT · Seals: NBR silicon-free · Seal and O-rings · Thread body: Brass (nickel-plated) · Release and retention ring: POM · Gripping ring: rust-free steel· Collar sleeve: Brass (nickel-plated)
Min. ambient temperature
0°C
Max. operating pressure
10bar
Max. ambient temperature
+60°C
HCMD-05-S-09.00-01-S-ST8-R拓展信息








哦! 它是空的。