HCMD-08-S-06.00-01-G-ST3-R详情
Samtec HCMD-08-S-06.00-01-G-ST3-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pick-up time (details)
7 mm
Temperature reading range (min.)
-50°C
Temperature reading range
-50 up to 900 °C
Calibrated to
Manufacturers standards (no certificate)
Connector
Heating element connector
Temperature reading range (max.)
900°C
0个相似型号
HCMD-08-S-06.00-01-G-ST3-R拓展信息








哦! 它是空的。