HCSD-05-D-19.00-01-T-RW详情
Samtec HCSD-05-D-19.00-01-T-RW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic,Fabric
质量
96g
Bulb type
LED (monochrome)
Material (details)
Robust plastic.
Power supply (LOV)
battery-powered
Factory colour
Green
0个相似型号
HCSD-05-D-19.00-01-T-RW拓展信息








哦! 它是空的。