注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥28.528034
10
¥26.91324
100
¥25.389848
500
¥23.952688
1000
¥22.596876
HCSD-05-S-04.00-01-T详情
Samtec HCSD-05-S-04.00-01-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Samtec
Brand
Samtec
RoHS
Details
包装
Bulk
子类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
HCSD-05-S-04.00-01-T拓展信息
Samtec Inc.
Samtec Inc.
Samtec Inc.
Samtec Inc.
Samtec Inc.
Samtec Inc.
Samtec Inc.
Samtec Inc.
Samtec Inc.
Samtec Inc.







哦! 它是空的。