HCSD-08-D-17.00-01-N-R详情
Samtec HCSD-08-D-17.00-01-N-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Connector version
straight
Connections
USB-A plug,USB-Mini-B plug
Cable specs
USB 2.0
Type A
USB 2.0 connector Mini B
Type B
USB 2.0 connector A
No. of A connectors
1x
Factory colour
White
0个相似型号
HCSD-08-D-17.00-01-N-R拓展信息








哦! 它是空的。