HCSD-10-S-04.00-01-T-N-RW详情
Samtec HCSD-10-S-04.00-01-T-N-RW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chromium-vanadium electric furnace steel
质量
770g
Manufacturer part #
97 33 01
Material properties
burnished,tempered
Suitable for
Non-insulated, open plug connector, insulated cable shoes + plug connector, wire-end sleeves
Range of uses
Non-insulated open end connectors,Insulated cable lugs/butt connectors,Ferrules
类型
97 33 01
特征
Incl. spare magazine
长度
250mm
HCSD-10-S-04.00-01-T-N-RW拓展信息








哦! 它是空的。