HCSD-10-S-05.00-01-T-N-G详情
Samtec HCSD-10-S-05.00-01-T-N-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Strength
low
Min. temperature
150°C
Suitable for
Thread up to M12
Content
50ml
Max. temperature
-55°C
GHS / H Hazard Statements
H 319: Causes serious eye irritation,H 335: May cause respiratory irritation,H 412: Harmful to aquatic life, with long-lasting effects
GHS statements/labelling
Irritant (GHS07)
Hazard warning
Attention
HCSD-10-S-05.00-01-T-N-G拓展信息








哦! 它是空的。