HCSD-12-D-12.00-01-N-RW-R详情
Samtec HCSD-12-D-12.00-01-N-RW-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Screws
Switch/button features
for front mounting,lockable
Operation type
Rotary actuator
Content
1pc(s)
Casing/button colour
Black
类型
P3-63/EA/SVB-SW
电源
30kW
0个相似型号
HCSD-12-D-12.00-01-N-RW-R拓展信息








哦! 它是空的。