HCSD-12-D-18.00-01-G详情
Samtec HCSD-12-D-18.00-01-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Print
Manufacturer part #
DS1099-01-WN0
Nominal voltage (details)
30V DC
Content
1pc(s)
Case material
PBT
Pins
4
Nominal current (details)
1.5A
Factory colour
White
类型
DS1099-01-WN0
0个相似型号
HCSD-12-D-18.00-01-G拓展信息








哦! 它是空的。