HCSD-13-D-14.00-01-T-N-G详情
Samtec HCSD-13-D-14.00-01-T-N-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable category
RG 316/U,RG-188A/U,RG 174 A/U,G 01130 HT-03,0.45L/1.4
Case material
Brass nickel plated
Content
1pc(s)
Seal type
Bayonet
Max. frequency
4GHz
Manufacturer part #
J01000L1294
Connections
Crimp
RoHS-compliant
有
类型
J01000L1294
阻抗
50Ω
HCSD-13-D-14.00-01-T-N-G拓展信息








哦! 它是空的。