HCSD-17-D-10.00-01-N-G-RW详情
Samtec HCSD-17-D-10.00-01-N-G-RW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
27
Cable use
Networks
Cable features
incl. detent,Common shield,Twin shield,Metal foil shield,Flame-retardant,Halogen-free
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Black
屏蔽/屏蔽
S/FTP
HCSD-17-D-10.00-01-N-G-RW拓展信息








哦! 它是空的。