HCSD-20-D-18.00-01-T-N-G详情
Samtec HCSD-20-D-18.00-01-T-N-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chromium-vanadium steel
Material (details)
Chromium-vanadium-molybdenum steel, through-hardened, matt chrome-plated.
Material properties
tempered,matt chrome plating
Spanner size
1.5mm,2mm,2.5mm,3mm,4mm,5mm,6mm,8mm,10mm
Downforce
Allen
类型
Metric
标准
According to ISO 2936L
0个相似型号
HCSD-20-D-18.00-01-T-N-G拓展信息








哦! 它是空的。