HCSD-25-D-05.00-01-T-RW详情
Samtec HCSD-25-D-05.00-01-T-RW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
RoHS
Non-Compliant
电缆长度
127 mm
0个相似型号
HCSD-25-D-05.00-01-T-RW拓展信息








哦! 它是空的。