HHSC-110-12.00-SD-SD详情
Samtec HHSC-110-12.00-SD-SD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HHSC-110-12.00-SD-SD
Manufacturer
Samtec Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Risk Rank
5.57
连接器类型
互联装置
附加功能
NO. OF CONTACTS: 20, NO. OF ROWS: 2, FEMALE-FEMALE, PITCH 2.54 MM, 38 AWG
Reach合规守则
unknown
0个相似型号
HHSC-110-12.00-SD-SD拓展信息








哦! 它是空的。