IDMD-31-T-18.00-A-G-RW-R详情
Samtec IDMD-31-T-18.00-A-G-RW-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NFZ22E-20
Approvals
CCC, CE, GOST, UL
Manufacturer
ABB
Mounting
DIN Rail, Screw
RoHS
Non-Compliant
终端
Screw
电缆长度
457.2 mm
极数
4
线圈电压
12-20 VDC
触点配置
2NO, 2NC
0个相似型号
IDMD-31-T-18.00-A-G-RW-R拓展信息








哦! 它是空的。