IDSD-16-D-05.00-RW-G详情
Samtec IDSD-16-D-05.00-RW-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
1
Number of auxiliary contacts as normally closed contact
1
RoHS
Non-Compliant
电缆长度
127 mm
0个相似型号
IDSD-16-D-05.00-RW-G拓展信息








哦! 它是空的。