LSS-30-03-DV详情
Samtec LSS-30-03-DV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
3.3
Operating Temp Range
-55C to 110C
Shrink Wall Type
HEAVY
Inside Diameter After Shrinking
50
Inside Diameter Before Shrinking
160
类型
TUBING
颜色
Black
收缩率
3:1
0个相似型号
LSS-30-03-DV拓展信息








哦! 它是空的。