LST-104-07-S-D详情
Samtec LST-104-07-S-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
触点镀层
Gold
底架
通孔
安装类型
BOARD
引脚数
1
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Samtec
Brand
Samtec
Tradename
Tiger Buy
RoHS
Details
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
Package Description
ROHS COMPLIANT
Contact Finish Mating
GOLD
Rohs Code
有
Manufacturer Part Number
LST-104-07-S-D
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
Contact Materials
PHOSPHOR BRONZE
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Risk Rank
5.74
Manufacturer Series
LST
系列
LST
包装
Bulk
JESD-609代码
e4
无铅代码
有
终端
Solder
ECCN 代码
EAR99
连接器类型
板连接器
附加功能
POLARIZED
HTS代码
8536.69.40.40
子类别
Board to Board & Mezzanine Connectors
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
螺距
2.54 mm
触头总数
8
端子间距
2.54 mm
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE AND MALE
主体/外壳样式
SOCKET
终端类型
SOLDER
触点表面处理 终端
GOLD
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
LST-104-07-S-D拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。