LST-120-07-S-D详情
Samtec LST-120-07-S-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Samtec
Brand
Samtec
Tradename
Tiger Buy
RoHS
Details
Package Description
ROHS COMPLIANT
Contact Finish Mating
GOLD
Rohs Code
有
Manufacturer Part Number
LST-120-07-S-D
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
Contact Materials
PHOSPHOR BRONZE
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Risk Rank
5.74
Manufacturer Series
LST
系列
LST
包装
Bulk
JESD-609代码
e4
无铅代码
有
ECCN 代码
EAR99
连接器类型
板连接器
附加功能
POLARIZED
HTS代码
8536.69.40.40
子类别
Board to Board & Mezzanine Connectors
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
40
端子间距
2.54 mm
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE AND MALE
主体/外壳样式
SOCKET
终端类型
SOLDER
触点表面处理 终端
GOLD
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
LST-120-07-S-D拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。