Samtec MDV-008
- 收藏
- 对比
MDV-008
2108-MDV-008
套管 - 音频连接器
--
大陆
立即发货

This surface mount .025” square post terminal strip features single, double and triple row options with straight, right-angle or mixed technology pins. This is an Extended Life Product™, passing 10 year Mixed Flowing Gas (MFG) and achieving high mating cy
1最小包装量--
MDV-008详情
Samtec MDV-008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
MDV-008
Mounting Styles
STRAIGHT
Manufacturer
Adam Technologies Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ADAM TECHNOLOGIES INC
Risk Rank
5.72
连接器类型
圆形DIN连接器
附加功能
LOW PROFILE
MIL一致性
NO
符合 DIN 标准
YES
IEC一致性
NO
选项
GENERAL PURPOSE
触头总数
8
Reach合规守则
compliant
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
SOLDER
EMI 屏蔽
NO
MDV-008拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.







哦! 它是空的。