MMSD-03-20C-L-14.00-D-K-LD详情
Samtec MMSD-03-20C-L-14.00-D-K-LD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
27
Cable use
Networks
Cable features
UL-approved,Flame-retardant,incl. detent
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Grey
屏蔽/屏蔽
S/FTP
MMSD-03-20C-L-14.00-D-K-LD拓展信息








哦! 它是空的。