MMSD-04-28C-L-16.00-D-K-LD详情
Samtec MMSD-04-28C-L-16.00-D-K-LD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
无
No. of B connections
1x
Connector version
straight
AWG
28
Cable use
Audio/phono
Cable features
螺旋电缆
Type A
Jack plug 3.5 mm
Version
Cable
Type B
Jack plug 3.5 mm
No. of A connectors
1x
Factory colour
Black
屏蔽/屏蔽
Braid shielding/shielding film
MMSD-04-28C-L-16.00-D-K-LD拓展信息








哦! 它是空的。