MMSD-07-24C-L-06.30-D-K-LD详情
Samtec MMSD-07-24C-L-06.30-D-K-LD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
16
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7000-SS161-8110150
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
DB25 Right Angle Male to M23 Straight Female, 16-pole
知识产权评级
IP20/IP65/IP67
MMSD-07-24C-L-06.30-D-K-LD拓展信息








哦! 它是空的。