MMSD-08-24C-L-12.00-S-K-M详情
Samtec MMSD-08-24C-L-12.00-S-K-M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
316 Stainless Steel
Maximum Cable Diameter (mm)
6 mm
Minimum Cable Diameter (mm)
2 mm
Angle
Straight
Manufacturer Part Number
SCG-PG91
Approvals
UL
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Non Armoured Cable Gland
RoHS
有
组成
Metallic
知识产权评级
IP68
MMSD-08-24C-L-12.00-S-K-M拓展信息








哦! 它是空的。