MMSD-10-24-L-12.00-D-K-MDS详情
Samtec MMSD-10-24-L-12.00-D-K-MDS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Maximum Cable Diameter (mm)
15.88 mm
Minimum Cable Diameter (mm)
12.7 mm
Angle
Straight
Manufacturer Part Number
CGB195 SG
Approvals
cUL, UL
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Produc
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
MMSD-10-24-L-12.00-D-K-MDS拓展信息








哦! 它是空的。