MMSD-15-24C-L-04.25-D-K-LUX详情
Samtec MMSD-15-24C-L-04.25-D-K-LUX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-25 - 60
Connection 2
CEE plug (IEC 60309)
Colour outer sheath
Black
Outer diameter approx.
22.2
Connection 1
Other
Nominal cross section conductor
6
Spiralized cable
无
With cord switch
无
Protective conductor
有
Material outer sheath
Polyvinyl chloride (PVC)
长度
25
MMSD-15-24C-L-04.25-D-K-LUX拓展信息








哦! 它是空的。