MMSDT-07-20-L-96.00-D-K-LUS详情
Samtec MMSDT-07-20-L-96.00-D-K-LUS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
外壳材料
铝合金
Shell Sizes
61
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A8504926161N
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
系列
AS85049
类型
Crimp Ring Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
MMSDT-07-20-L-96.00-D-K-LUS拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。