MMSS-03-24C-L-12.00-S-K详情
Samtec MMSS-03-24C-L-12.00-S-K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
引脚数
3
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Samtec
Brand
Samtec
RoHS
Details
Cable Type
Discrete
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
包装
Bag
终端
Crimp
连接器类型
分立线
性别
Female
子类别
电缆组件
电缆长度
304 mm
产品类别
矩形电缆组件
产品类别
矩形电缆组件
辐射硬化
无
MMSS-03-24C-L-12.00-S-K拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。