QTT-130-03-S-T详情
Samtec QTT-130-03-S-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
触点镀层
Gold
底架
通孔
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
9
Manufacturer
Samtec
Brand
Samtec
包装
Bulk
系列
QTT
终端
Solder
行数
3
性别
Male
子类别
Board to Board & Mezzanine Connectors
螺距
2 mm
接头数量
90
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
辐射硬化
无
QTT-130-03-S-T拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。