RCU-G-03.00-BMS-BMS详情
Samtec RCU-G-03.00-BMS-BMS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
19.7
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
78.8
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Manufacturer
Samtec
Brand
Samtec
子类别
USB 连接器
产品类别
USB 连接器
产品类别
USB 连接器
RCU-G-03.00-BMS-BMS拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec Inc.
Samtec Inc.
Samtec Inc.
Samtec, Inc.
Samtec Inc.
Samtec, Inc.
Samtec Inc.
Samtec Inc.








哦! 它是空的。