S1SS-12-30-GF-05.00-S详情
Samtec S1SS-12-30-GF-05.00-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7000-SS081-8800700
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
M12 Straight Male to M12 Straight Female, 6-pole
额定电流
2 Amps
知识产权评级
IP67
S1SS-12-30-GF-05.00-S拓展信息








哦! 它是空的。