S2SD-05-28-L-07.00-S详情
Samtec S2SD-05-28-L-07.00-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
RoHS
Non-Compliant
0个相似型号
S2SD-05-28-L-07.00-S拓展信息
T2SD-10-26-L-10.00-T-NDX
Samtec, Inc.
S2SD-25-24C-L-22.00-SR
Samtec, Inc.
MMSS-02-20-F-10.00-S-K
Samtec, Inc.
FFSD-05-D-06.00-01-N
Samtec Inc.
MMSD-02-24-L-20.00-S-K-M
Samtec, Inc.
MMSD-15-24C-L-60.00-S-K
Samtec, Inc.
MMSD-10-20-L-05.00-D-K-LUS
Samtec, Inc.
MMSD-10-20-L-05.00-S-K
Samtec, Inc.
MMSD-10-20-L-04.00-S-K
Samtec, Inc.
MMSDT-15-24-L-10.00-S-K
Samtec, Inc.








哦! 它是空的。