SFSST-07-28-H-03.25-DR-NDS详情
Samtec SFSST-07-28-H-03.25-DR-NDS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Samtec
Brand
Samtec
Tradename
虎眼石
RoHS
Details
系列
SFSST
子类别
电缆组件
产品类别
矩形电缆组件
产品类别
矩形电缆组件
SFSST-07-28-H-03.25-DR-NDS拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。