SO-1315-05-01-02详情
Samtec SO-1315-05-01-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Hermetically Sealed Metal
Manufacturer Part Number
750XCXHY-6D
Approvals
UL
Contact Materials
Silver
Manufacturer
Schneider
RoHS
有
Mounting
Plug In
终端
Round Pin
触点
3PDT
0个相似型号
SO-1315-05-01-02拓展信息








哦! 它是空的。