SO-1890-03-02-02详情
Samtec SO-1890-03-02-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Glass-fibre reinforced
有
Thread length
9
Explosion-tested version
无
With locknut
无
Nominal thread size metric/PG
7
Wrench width
16
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Samtec
Brand
Samtec
包装
Bulk
子类别
Hardware
产品类别
Standoffs, Spacers & Supports
产品
Standoffs
产品类别
Standoffs & Spacers
SO-1890-03-02-02拓展信息
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec
Samtec








哦! 它是空的。