TCMD-10-D-10.00-01-RW-R详情
Samtec TCMD-10-D-10.00-01-RW-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Other
RoHS
Non-Compliant
电缆长度
254 mm
TCMD-10-D-10.00-01-RW-R拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。