TEMS-130-02-03.0-H-D-K-TR详情
Samtec TEMS-130-02-03.0-H-D-K-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
触点镀层
Gold
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
450
Manufacturer
Samtec
Brand
Samtec
Tradename
虎眼石
系列
TEMS
包装
Reel
终端
Solder
行数
2
性别
Male
子类别
Board to Board & Mezzanine Connectors
螺距
800 µm
接头数量
60
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
TEMS-130-02-03.0-H-D-K-TR拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。