TEMS-135-02-04.0-H-D-K-TR详情
Samtec TEMS-135-02-04.0-H-D-K-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
触点镀层
Gold
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
400
Manufacturer
Samtec
Brand
Samtec
Tradename
虎眼石
包装
Tape & Reel
系列
TEMS
终端
Solder
行数
2
性别
Male
子类别
Board to Board & Mezzanine Connectors
螺距
800 µm
接头数量
70
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
辐射硬化
无
TEMS-135-02-04.0-H-D-K-TR拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。