TFSST-30-28-G-03.25-TR-NDS详情
Samtec TFSST-30-28-G-03.25-TR-NDS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
32 mm
Minimum Cable Diameter (mm)
22.02 mm
Angle
Straight
Manufacturer Part Number
CC-PG36-G
Approvals
CSA, UL, VDE
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Non-Metallic
TFSST-30-28-G-03.25-TR-NDS拓展信息








哦! 它是空的。