TML-110-02-S-D-RA详情
Samtec TML-110-02-S-D-RA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
LCP (Liquid Crystal Polymer)
Contact Materials
磷青铜
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
33
Manufacturer
Samtec
Brand
Samtec
RoHS
Details
操作温度
-55 to 125 °C
系列
TML
包装
Tube
性别
Header
子类别
Board to Board & Mezzanine Connectors
螺距
1.2700 mm
房屋颜色
Black
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
产品长度
15.88 mm
TML-110-02-S-D-RA拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。